The TPS2813D is a dual high-speed MOSFET driver with one inverting and one noninverting output, housed in an 8-pin SOIC package. It delivers a peak output current of 2 A into capacitive loads, with rise and fall times of 25 ns and propagation delays of 40 ns maximum under 1-nF load at 14 V supply. Operating from a 4-V to 14-V supply voltage, it consumes 5 µA supply current in either input state and supports an ambient temperature range of −40°C to 125°C. The device meets RoHS and Green standards and is qualified for automotive applications under AEC-Q100. The SOIC package has dimensions compatible with standard surface-mount assembly.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2813D |
| Package Type | SOIC8 |