The TPS2812PWR is a dual noninverting MOSFET driver in a TSSOP-8 package, capable of delivering 2 A peak output current into capacitive loads with rise and fall times of up to 35 ns and propagation delays up to 50 ns. It operates from a 4 V to 14 V supply voltage and includes no internal regulator. The device supports an ambient operating temperature range of −40°C to 125°C, meets RoHS standards, and is rated for reflow soldering up to 260°C. The TSSOP-8 package has a body width of 3.1 mm and a height of 1.2 mm.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2812PWR |
| Package Type | TSSOP8 |