The TPS2812 is a dual noninverting high-speed MOSFET driver capable of delivering 2-A peak output current with 25-ns maximum rise and fall times into a 1-nF load. It operates from a 4-V to 14-V supply voltage with an internal regulator extending the input range to 40 V, and consumes 5-µA supply current regardless of input state. The device is available in 8-pin PDIP, SOIC, and TSSOP packages and operates over an ambient temperature range of -40°C to 125°C. The PDIP package measures 506 mm in length, 13.97 mm in width, and has a pin spacing compatible with standard through-hole mounting.
Non-inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-PDIP
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS2812PE4 |
| Product Name | TPS2812 Non-inverting Dual High-Speed MOSFET Drivers with Internal Regulator |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Input Threshold | CMOS |
| Output Current | 2 amps |
| Supply Voltage | 4 to 14 volts |