The TPS2812 series is a dual noninverting high-speed MOSFET driver capable of delivering 2 A peak output current into capacitive loads, with typical rise and fall times of 25 ns and propagation delays of 40 ns. It operates from a 4 V to 14 V supply voltage and includes a regulator for extended input voltage up to 40 V in other series variants, though not utilized in the TPS2812. The device is available in an 8-pin PDIP package and operates over an ambient temperature range of −40°C to 125°C. It meets RoHS standards and is qualified for automotive applications under AEC-Q100.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2812PE4 |
| Package Type | PDIP8 |