The TPS2812P is a dual noninverting high-speed MOSFET driver in an 8-pin PDIP package, capable of delivering 2-A peak output current with a 4-V to 14-V supply voltage range and an internal regulator extending operation to 40 V. It features a 5-µA supply current, 25-ns maximum rise/fall times, and operates over an ambient temperature range of −40°C to 125°C.
Non-inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 033773-TPS2812P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
2-Ch Gate Driver, 2A Output, 50ns Delay, PDIP Product overview: TPS2812P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2812P can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers Dual 2A HS NInv FET
IC, 2CH MOSFET DRIV, 2812, DIP8; Driver Configuration:High Side; Peak Output Current:2A; Supply Voltage Min:4V; Supply Voltage Max:14V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:24ns; Output Delay:25ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2812P | 296-3365-5-ND | 033773-TPS2812P | 730-TPS2812P | TPS2812P | TPS2812P | 52AH7742 | TPS2812P |
| Product Name | TPS2812 Non-inverting Dual High-Speed MOSFET Drivers with Internal Regulator | Gate Drivers | PMIC - PMIC - Gate Drivers - TPS2812P | 2A Gate Driver IC | Gate Drivers | Gate Drivers | Ic, 2Ch Mosfet Driv, 2812, Dip8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | |||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts |