The TPS2812 is a dual noninverting high-speed MOSFET driver capable of delivering 2 A peak output current with 25 ns maximum rise and fall times, designed for driving capacitive loads while minimizing shoot-through current. It includes an internal regulator to extend the supply voltage range to 40 V and operates from a 4 V to 14 V supply with a 5 µA quiescent current. The device is available in an 8-pin SOIC package and operates over an ambient temperature range of -40°C to 125°C.
Non-inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-SOIC
2-A/2-A dual-channel gate driver with internal regulator 8-SOIC Product overview: TPS2812DRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2812DRG4 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Non-inv Dl H-S MOSFET Driver
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2812DRG4 | 730-TPS2812DRG4 | TPS2812DRG4-ND | TPS2812DRG4 | TPS2812DRG4 | TPS2812DRG4 |
| Product Name | TPS2812 Non-inverting Dual High-Speed MOSFET Drivers with Internal Regulator | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |