The TPS2811-Q1 is a dual high-speed MOSFET driver for automotive applications, available in an 8-pin TSSOP package with dimensions of 7.0 mm length, 3.6 mm width, and 1.6 mm height. It operates from a 4-V to 14-V supply voltage, with an internal regulator extending the input range to 40 V. The device delivers up to 2 A peak output current, has a propagation delay of 40 ns maximum with a 1-nF load, and consumes 5 µA supply current with inputs high or low. It is rated for an ambient temperature range of −40°C to 125°C.
Automotive Catalog Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1272304-TPS2811QPWRQ
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 14 V
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 14ns, 15ns
Family Name: TPS2811-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): ICL7667ETV-4; ICL7667EBA-T; ICL7667ETV-4+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting 8-TSSOP
Automotive 2-A/2-A dual-channel gate driver with Two inverting drivers and internal regulator 8-TSSOP -40 to 125 Product overview: TPS2811QPWRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Dual, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2811QPWRQ1 can be used for catalog matching and distributor lookup.
Gate Drivers AC Inverting Dual Hi Speed MOSFET Driver
IC GATE DRVR LOW-SIDE 8TSSOP
Low-Side Gate Driver IC Inverting 8-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2811QPWRQ1 | 1272304-TPS2811QPWRQ1 | 296-27814-2-ND | 730-TPS2811QPWRQ1 | TPS2811QPWRQ1 | TPS2811QPWRQ1 | TPS2811QPWRQ1 |
| Product Name | TPS2811-Q1 Automotive Catalog Inverting Dual High-Speed MOSFET Drivers with Internal Regulator | PMIC - PMIC - Gate Drivers - TPS2811QPWRQ1 | Gate Drivers | Automotive Dual TSSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |