The TPS2811PWR is a dual inverting MOSFET driver in an 8-pin TSSOP package, capable of delivering 2 A peak output current into capacitive loads with rise and fall times of 25 ns maximum at 14 V supply. It operates from a 4 V to 14 V supply voltage range with a supply current of 5 µA maximum when inputs are high or low. The device includes an internal regulator that extends operation to 40 V input, with a regulated output of 10 V to 13 V capable of sourcing up to 20 mA. It supports an ambient temperature operating range of −40°C to 125°C and meets RoHS standards. The TPS2811 series is designed for high-speed switching applications, minimizing shoot-through current.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2811PWR |
| Package Type | TSSOP8 |