The TPS2811 is a dual inverting high-speed MOSFET driver capable of delivering 2 A peak output current into capacitive loads, with an integrated regulator extending the supply voltage range to 40 V. It operates from a 4 V to 14 V supply, draws 5 µA supply current, and exhibits a maximum propagation delay of 40 ns with a 1-nF load. The device is available in an 8-pin TSSOP package and operates over an ambient temperature range of −40°C to 125°C.
Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-TSSOP
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS2811PWG4 |
| Product Name | TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Input Threshold | CMOS |
| Output Current | 2 amps |
| Supply Voltage | 4 to 14 volts |