The TPS2811PW is a dual inverting MOSFET driver in an 8-pin TSSOP package, capable of delivering 2-A peak output current into capacitive loads with a 4-V to 14-V supply voltage range and a 5-µA supply current. It features a 25-ns maximum rise/fall time and a 40-ns maximum propagation delay under a 1-nF load at 14 V. The device operates over an ambient temperature range of −40°C to 125°C and includes an internal regulator that allows extended input operation up to 40 V when REG_IN and REG_OUT are connected.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2811PW |
| Package Type | TSSOP8 |