The TPS2811PW is a dual inverting high-speed MOSFET driver with an internal regulator, capable of delivering 2-A peak output current and featuring a 4-V to 14-V supply voltage range with extended operation up to 40 V via the regulator. It offers 5-µA supply current, 25-ns maximum rise/fall times, and operates over an ambient temperature range of −40°C to 125°C. The device is housed in an 8-pin TSSOP package with dimensions specified for tape and reel packaging, including a 7.0 mm body length, 3.6 mm body width, and 1.6 mm thickness.
Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-TSSOP
2-Ch Gate Driver, 2A, 35ns Fall, 50ns Delay, 14V, TSSOP Product overview: TPS2811PW from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 14V, TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 14V, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2811PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272302-TPS2811PW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 14 V
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Rise / Fall Time (Typ): 14ns, 15ns
Family Name: TPS2811
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): ICL7667MTV/883B; 5962-8766001GC; 5962-8766001PA;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting 8-TSSOP
Low-Side Gate Driver IC Inverting 8-TSSOP
Gate Drivers Inv Dual H-S MOSFET Driver
IC GATE DRVR LOW-SIDE 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2811PW | 730-TPS2811PW | 1272302-TPS2811PW | 296-15640-5-ND | TPS2811PW | TPS2811PW | TPS2811PW |
| Product Name | TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator | 2A 14V TSSOP Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2811PW | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | ||||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts |