Texas Instruments TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator TPS2811P

Description
Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-PDIP
Request a Quote Datasheet
Description
Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator - TPS2811P - Texas Instruments
Dallas, TX, United States
TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator
TPS2811P
TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator TPS2811P
Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-PDIP

Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 2A 14V Gate Driver IC
730-TPS2811P
Dual 2A 14V Gate Driver IC 730-TPS2811P
2A Dual-Channel Gate Driver, 2 Inverting, PDIP, 14V Product overview: TPS2811P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, 14V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, 14V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2811P can be used for catalog matching and distributor lookup.

2A Dual-Channel Gate Driver, 2 Inverting, PDIP, 14V Product overview: TPS2811P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2A, 14V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2A, 14V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2811P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 296-3363-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
296-3363-5-ND
Gate Drivers 296-3363-5-ND
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - TPS2811P - 1111558-TPS2811P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2811P
1111558-TPS2811P
PMIC - PMIC - Gate Drivers - TPS2811P 1111558-TPS2811P
Manufacturer: Texas Instruments Win Source Part Number: 1111558-TPS2811P Packaging: Tube/Rail Mounting: Through Hole Channel Type: Synchronous Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 4V Current - Peak Output (Source, Sink): 2A, 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 14 V Rise and Fall Time: 14ns, 15ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111558-TPS2811P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - TPS2811P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TPS2811P
Gate Drivers TPS2811P
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TPS2811P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TPS2811P
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TPS2811P
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
TPS2811P
Gate Drivers TPS2811P
Gate Drivers Dual 2A Hi Sp Invert

Gate Drivers Dual 2A Hi Sp Invert

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TPS2811P 730-TPS2811P 296-3363-5-ND 1111558-TPS2811P TPS2811P TPS2811P TPS2811P
Product Name TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator Dual 2A 14V Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - TPS2811P Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side Low-side
Output Configuration Inverting Inverting Inverting
Input Threshold CMOS
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage 4 to 14 volts 4 to 14 volts 4 to 14 volts 4 to 14 volts 4 to 14 volts 14 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP2106RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
Clock Buffers, Drivers - CDC328ADR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDCLVC1104PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details