The TPS2811DR is a dual inverting high-speed MOSFET driver with an internal regulator, capable of delivering 2 A peak output current and operating from a 4-V to 14-V supply voltage, extendable to 40 V via the regulator. It features a 5-µA supply current, 25-ns maximum rise/fall times, and operates over an ambient temperature range of −40°C to 125°C. The device is packaged in an 8-pin SOIC (D) with a body width of 3.9 mm and a height of 1.75 mm, compliant with the SOIC-8 outline. It supports logic inputs with one inverting input per driver and includes a regulator output usable for auxiliary circuitry. The part is available in a 2500-piece tape and reel configuration.
Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-SOIC -40 to 125
2-Ch Gate Driver, 2A, 35ns Fall, 50ns Prop, SOIC, -40 to 125C Product overview: TPS2811DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2811DR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2811DR | 730-TPS2811DR | 296-44706-6-ND | TPS2811DR | TPS2811DR |
| Product Name | TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator | 2A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | Inverting | ||
| Input Threshold | CMOS | ||||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |