The TPS2811D is a dual inverting high-speed MOSFET driver with an internal regulator, housed in an 8-pin SOIC package. It delivers up to 2 A peak output current and operates from a 4-V to 14-V supply voltage, with the internal regulator extending the input range to 40 V. Supply current is 5 µA regardless of input state, and propagation delay is 40 ns maximum into a 1-nF load with 14 V supply. Rise and fall times are 25 ns maximum. The device operates over an ambient temperature range of −40°C to 125°C.
Inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
2-Ch Gate Driver, 2A Output, 50ns Delay, 8-SOIC Product overview: TPS2811D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2811D can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Dual 2A Inver MOSFET
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2811D | 296-2385-5-ND | 730-TPS2811D | TPS2811D | TPS2811D | TPS2811D |
| Product Name | TPS2811 Inverting Dual High-Speed MOSFET Drivers with Internal Regulator | Gate Drivers | 2A SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |