The TPS2811D is a dual inverting MOSFET driver in an 8-pin SOIC package, designed to deliver up to 2 A of peak output current into capacitive loads. It operates with a supply voltage range of 4 V to 14 V and includes an integrated regulator that extends input voltage capability to 40 V. The device features a 5-µA supply current, 25-ns maximum rise and fall times, and a propagation delay of 40 ns max with a 1-nF load. It operates over an ambient temperature range of −40°C to 125°C and meets RoHS standards. The output stage ensures fast switching and low shoot-through current, with compatibility for driving both n-channel and p-channel MOSFETs.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2811D |
| Package Type | SOIC8 |