Texas Instruments Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers TPS27SA08CPWPR

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Type: General Purpose Features: Slew Rate Controlled, Status Flag Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit, UVLO Operating Temperature: -40°C ~ 125°C (TJ) Supplier Device Package: 16-HTSSOP Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Type: General Purpose Features: Slew Rate Controlled, Status Flag Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit, UVLO Operating Temperature: -40°C ~ 125°C (TJ) Supplier Device Package: 16-HTSSOP Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - TPS27SA08CPWPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
TPS27SA08CPWPR
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers TPS27SA08CPWPR
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Type: General Purpose Features: Slew Rate Controlled, Status Flag Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit, UVLO Operating Temperature: -40°C ~ 125°C (TJ) Supplier Device Package: 16-HTSSOP Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Switch Type: General Purpose
Features: Slew Rate Controlled, Status Flag
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Short Circuit, UVLO
Operating Temperature: -40°C ~ 125°C (TJ)
Supplier Device Package: 16-HTSSOP
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS27SA08CPWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS27SA08CPWPR
PMIC - Power Distribution Switches, Load Drivers TPS27SA08CPWPR
36-V, 8-M, 1-CH SMART HIGH-SIDE

36-V, 8-M, 1-CH SMART HIGH-SIDE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS27SA08CPWPR TPS27SA08CPWPR
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444308-2 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details