Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS27S100BPWPR

Description
Win Source Part Number: 1253203-TPS27S100BPW PR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Shutdown Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: Relay, Solenoid Driver Fault Protection: Over Load, Over Temperature, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 13A Output Configuration: High Side Voltage - Load: 40V Rds On (Typ): 80mOhm Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50082-6,TPS27S10 0BPWPR,296-50082-2,2 96-50082-1 Base Product Number: TPS27S100
Request a Quote Datasheet
Description
Win Source Part Number: 1253203-TPS27S100BPW PR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Shutdown Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: Relay, Solenoid Driver Fault Protection: Over Load, Over Temperature, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 13A Output Configuration: High Side Voltage - Load: 40V Rds On (Typ): 80mOhm Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50082-6,TPS27S10 0BPWPR,296-50082-2,2 96-50082-1 Base Product Number: TPS27S100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253203-TPS27S100BPWPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253203-TPS27S100BPWPR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253203-TPS27S100BPWPR
Win Source Part Number: 1253203-TPS27S100BPW PR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Features: Shutdown Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: Relay, Solenoid Driver Fault Protection: Over Load, Over Temperature, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 13A Output Configuration: High Side Voltage - Load: 40V Rds On (Typ): 80mOhm Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 14-HTSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50082-6,TPS27S10 0BPWPR,296-50082-2,2 96-50082-1 Base Product Number: TPS27S100

Win Source Part Number: 1253203-TPS27S100BPWPR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Features: Shutdown
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Logic
Switch Type: Relay, Solenoid Driver
Fault Protection: Over Load, Over Temperature, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 13A
Output Configuration: High Side
Voltage - Load: 40V
Rds On (Typ): 80mOhm
Package / Case: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50082-6,TPS27S100BPWPR,296-50082-2,296-50082-1
Base Product Number: TPS27S100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253203-TPS27S100BPWPR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details