Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS272C45CRHFR

Description
Win Source Part Number: 967164-TPS272C45CRHF R Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 5.8A Output Configuration: High Side Voltage - Load: 4.5V ~ 36V Rds On (Typ): 45mOhm Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS272C45CRHFRCT ,296-TPS272C45CRHFRT R,296-TPS272C45CRHFR DKR
Request a Quote
Description
Win Source Part Number: 967164-TPS272C45CRHF R Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 5.8A Output Configuration: High Side Voltage - Load: 4.5V ~ 36V Rds On (Typ): 45mOhm Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS272C45CRHFRCT ,296-TPS272C45CRHFRT R,296-TPS272C45CRHFR DKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 967164-TPS272C45CRHFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
967164-TPS272C45CRHFR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 967164-TPS272C45CRHFR
Win Source Part Number: 967164-TPS272C45CRHF R Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 5.8A Output Configuration: High Side Voltage - Load: 4.5V ~ 36V Rds On (Typ): 45mOhm Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS272C45CRHFRCT ,296-TPS272C45CRHFRT R,296-TPS272C45CRHFR DKR

Win Source Part Number: 967164-TPS272C45CRHFR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 5.8A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 36V
Rds On (Typ): 45mOhm
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS272C45CRHFRCT,296-TPS272C45CRHFRTR,296-TPS272C45CRHFRDKR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 967164-TPS272C45CRHFR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ26230PW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details