Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS27082LDDCR TPS27082LDDCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272300-TPS27082LDDC R Packaging: Reel Features: Slew Rate Controlled Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Family Name: TPS27082L Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SI3861DV-T3; SI3865DV-T1; Si3831DV; Introduction Date: March 03, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Family Part Number: TPS27082 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.2V ~ 8V Rds On: 32mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272300-TPS27082LDDC R Packaging: Reel Features: Slew Rate Controlled Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Family Name: TPS27082L Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SI3861DV-T3; SI3865DV-T1; Si3831DV; Introduction Date: March 03, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Family Part Number: TPS27082 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.2V ~ 8V Rds On: 32mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS27082LDDCR - TPS27082LDDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS27082LDDCR
TPS27082LDDCR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS27082LDDCR TPS27082LDDCR
Manufacturer: Texas Instruments Win Source Part Number: 1272300-TPS27082LDDC R Packaging: Reel Features: Slew Rate Controlled Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Family Name: TPS27082L Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): SI3861DV-T3; SI3865DV-T1; Si3831DV; Introduction Date: March 03, 2017 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Family Part Number: TPS27082 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.2V ~ 8V Rds On: 32mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272300-TPS27082LDDCR
Packaging: Reel
Features: Slew Rate Controlled
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Supply Voltage: Not Required
Output Configuration: High Side
Family Name: TPS27082L
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): SI3861DV-T3; SI3865DV-T1; Si3831DV;
Introduction Date: March 03, 2017
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Family Part Number: TPS27082
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.2V ~ 8V
Rds On: 32mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS27082LDDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS27082LDDCR
PMIC - Power Distribution Switches, Load Drivers TPS27082LDDCR
IC PWR SWTCH P-CHAN 1:1 TSOT23-6

IC PWR SWTCH P-CHAN 1:1 TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS27082LDDCR TPS27082LDDCR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS27082LDDCR PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Module Components - 185403-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details