The TPS27081ADDCR is a high-side load switch with a 3-A continuous drain current capability, operating from a 1.2-V to 8-V supply range. It integrates a power P-channel MOSFET and control N-channel MOSFET in a 6-pin SOT-23-THIN (DDC) package measuring 2.90 mm × 1.60 mm × 0.75 mm. The device supports 1-V to 8-V logic control inputs with built-in level shifting and offers adjustable turn-on and turn-off slew rates via external components. It provides full ESD protection (HBM 2 kV, CDM 500 V), exhibits typical standby leakage of 100 nA, and operates over a temperature range of -40°C to 85°C. The on-state resistance is 32 mΩ at -4.5-V gate drive and increases to 155 mΩ at -1.2-V gate drive.
1.2V - 8V, 3A PFET High Side Load Switch w/ Level Shift & Adj Slew Rate Control 6-SOT -40 to 85
1.2V~8V 32mΩ 3A 1 SOT-23-6 Power Distribution Switches ROHS
| Texas Instruments | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | TPS27081ADDCR | TPS27081ADDCR |
| Product Name | TPS27081A 1.2V - 8V, 3A PFET High Side Load Switch w/ Level Shift & Adj Slew Rate Control | Power Supply Chip >> Power Distribution Switches |
| Package Type | Other; SOT | SOT23 |