Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management TPS259474LRPWR

Description
Win Source Part Number: 1340546-TPS259474LRP WR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Mounting Type: Surface Mount Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS259474 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1340546-TPS259474LRP WR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Mounting Type: Surface Mount Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS259474 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1340546-TPS259474LRPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1340546-TPS259474LRPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1340546-TPS259474LRPWR
Win Source Part Number: 1340546-TPS259474LRP WR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 3,000 Current - Output: 5.5A Voltage - Input: 2.7V ~ 23V Function: Electronic Fuse Mounting Type: Surface Mount Package / Case: 10-VFQFN Supplier Device Package: 10-VQFN-HR (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS259474 RoHS Status: Not applicable

Win Source Part Number: 1340546-TPS259474LRPWR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 5.5A
Voltage - Input: 2.7V ~ 23V
Function: Electronic Fuse
Mounting Type: Surface Mount
Package / Case: 10-VFQFN
Supplier Device Package: 10-VQFN-HR (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS259474
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - TPS259474LRPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
TPS259474LRPWR
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management TPS259474LRPWR
IC ELECTRONIC FUSE 10VQFN

IC ELECTRONIC FUSE 10VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1340546-TPS259474LRPWR TPS259474LRPWR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-1443-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
View Details
3 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details