Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS25910RSAR TPS25910RSAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 081245-TPS25910RSAR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate Feature Pins: /EN, /IFLT, ILIM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): TPS25910RSAT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081245-TPS25910RSAR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate Feature Pins: /EN, /IFLT, ILIM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): TPS25910RSAT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS25910RSAR - 081245-TPS25910RSAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS25910RSAR
081245-TPS25910RSAR
PMIC - PMIC - Hot Swap Controllers - TPS25910RSAR 081245-TPS25910RSAR
Manufacturer: Texas Instruments Win Source Part Number: 081245-TPS25910RSAR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Current Limit, Slew Rate Feature Pins: /EN, /IFLT, ILIM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): TPS25910RSAT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081245-TPS25910RSAR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5A
Programmable Features: Current Limit, Slew Rate
Feature Pins: /EN, /IFLT, ILIM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): TPS25910RSAT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 081245-TPS25910RSAR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS25910RSAR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products