USB, Type-C Controller PMIC 32-VQFN (4x4)
USB, Type-C Controller PMIC 32-VQFN (4x4)
USB, Type-C Controller PMIC 32-VQFN (4x4)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Applications: USB, Type-C Controller
Current - Supply: 315mA (Max)
Voltage - Supply: 3V ~ 3.6V, 4.9V ~ 5.5V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
HIGHLY INTEGRATED USB TYPE-C AND Product overview: TPS25750SRSMR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS25750SRSMR can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS25750SRSMRDKR-ND | 761-TPS25750SRSMR | |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized | Power Management IC |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® | Other; Tape & Reel (TR) |