Texas Instruments High-Performance Analog PMIC - Power Management - Specialized TPS25750DRJKR

Description
HIGHLY INTEGRATED USB TYPE-C AND
Description
HIGHLY INTEGRATED USB TYPE-C AND
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS25750DRJKR is a highly integrated USB Type-C and Power Delivery (PD) controller designed for power applications. It features fully managed power paths with an integrated 5-V, 3-A sourcing switch and a 28-V, 7-A bi-directional load switch, providing robust power management capabilities. The device operates as a standalone solution, eliminating the need for firmware development or external microcontrollers. This controller includes essential protection features such as reverse current protection, overvoltage protection, and current limiting for inrush current protection. It supports USB PD 3.0 compliance and is optimized for both power provider and consumer applications. The TPS25750DRJKR also offers 10 configurable GPIOs, integrated I2C control for TI battery chargers, and a web-based GUI for simplified configuration. With a compact QFN package measuring 4.0 mm x 6.0 mm, the TPS25750DRJKR is suitable for various applications, including power tools, power banks, and personal electronics. Its operational temperature range is from -40°C to 125°C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The TPS25750DRJKR is a highly integrated USB Type-C and Power Delivery (PD) controller designed for power applications. It features fully managed power paths with an integrated 5-V, 3-A sourcing switch and a 28-V, 7-A bi-directional load switch, providing robust power management capabilities. The device operates as a standalone solution, eliminating the need for firmware development or external microcontrollers. This controller includes essential protection features such as reverse current protection, overvoltage protection, and current limiting for inrush current protection. It supports USB PD 3.0 compliance and is optimized for both power provider and consumer applications. The TPS25750DRJKR also offers 10 configurable GPIOs, integrated I2C control for TI battery chargers, and a web-based GUI for simplified configuration. With a compact QFN package measuring 4.0 mm x 6.0 mm, the TPS25750DRJKR is suitable for various applications, including power tools, power banks, and personal electronics. Its operational temperature range is from -40°C to 125°C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Management - Specialized - TPS25750DRJKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Management - Specialized
TPS25750DRJKR
PMIC - Power Management - Specialized TPS25750DRJKR
HIGHLY INTEGRATED USB TYPE-C AND

HIGHLY INTEGRATED USB TYPE-C AND

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Uncategorized Products
Product Number TPS25750DRJKR
Product Name PMIC - Power Management - Specialized
Unlock Full Specs
to access all available technical data