Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561QDRCRQ1 TPS2561QDRCRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 055512-TPS2561QDRCRQ 1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 44 mOhm Family Name: TPS2561-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): XRP2526ID-1-F; XRP2526IDTR-1-F; MIC2076A-1BM; MIC2076-1BM TR; Introduction Date: December 21, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055512-TPS2561QDRCRQ 1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 44 mOhm Family Name: TPS2561-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): XRP2526ID-1-F; XRP2526IDTR-1-F; MIC2076A-1BM; MIC2076-1BM TR; Introduction Date: December 21, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561QDRCRQ1 - TPS2561QDRCRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561QDRCRQ1
TPS2561QDRCRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561QDRCRQ1 TPS2561QDRCRQ1
Manufacturer: Texas Instruments Win Source Part Number: 055512-TPS2561QDRCRQ 1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 44 mOhm Family Name: TPS2561-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): XRP2526ID-1-F; XRP2526IDTR-1-F; MIC2076A-1BM; MIC2076-1BM TR; Introduction Date: December 21, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055512-TPS2561QDRCRQ1
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 2.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 44 mOhm
Family Name: TPS2561-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): XRP2526ID-1-F; XRP2526IDTR-1-F; MIC2076A-1BM; MIC2076-1BM TR;
Introduction Date: December 21, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2561QDRCRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2561QDRCRQ1
PMIC - Power Distribution Switches, Load Drivers TPS2561QDRCRQ1
IC PWR SWITCH N-CHAN 1:2 10VSON

IC PWR SWITCH N-CHAN 1:2 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2561QDRCRQ1 TPS2561QDRCRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561QDRCRQ1 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Battery Distribution Units - 2819050-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details