Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561ADRCT TPS2561ADRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 055511-TPS2561ADRCT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 44 mOhm Family Name: TPS2561A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP382HMN05AATXG; MIC2536-1YMM; MIC2026-1BN; MIC2026A-1BN; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055511-TPS2561ADRCT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 44 mOhm Family Name: TPS2561A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP382HMN05AATXG; MIC2536-1YMM; MIC2026-1BN; MIC2026A-1BN; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561ADRCT - TPS2561ADRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561ADRCT
TPS2561ADRCT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561ADRCT TPS2561ADRCT
Manufacturer: Texas Instruments Win Source Part Number: 055511-TPS2561ADRCT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 44 mOhm Family Name: TPS2561A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP382HMN05AATXG; MIC2536-1YMM; MIC2026-1BN; MIC2026A-1BN; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055511-TPS2561ADRCT
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 2.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 44 mOhm
Family Name: TPS2561A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCP382HMN05AATXG; MIC2536-1YMM; MIC2026-1BN; MIC2026A-1BN;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2561ADRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2561ADRCT
PMIC - Power Distribution Switches, Load Drivers TPS2561ADRCT
IC PWR SWITCH N-CHAN 1:2 10VSON

IC PWR SWITCH N-CHAN 1:2 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2561ADRCT TPS2561ADRCT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2561ADRCT PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details