Dual-channel precision adjustable current-limited power switches with two 44-mΩ high-side MOSFETs, operating from 2.5 V to 6.5 V, featuring programmable current limit from 250 mA to 2.8 A (typ) via an external resistor, 3.5-μs fast overcurrent response, and built-in soft-start. Available in a 10-pin VSON (DRC) package with a thermal pad, rated for operating junction temperatures from -40°C to 125°C. Includes active-high enable logic, independent FAULT outputs, and complies with USB current-limiting requirements. Certifications include UL Listed E169910, CB, and Nemko.
Dual Channel Precision Adjustable Current-Limited Power Switches 10-VSON -40 to 85
Power Supply Support Circuit, Adjustable, 1 Channel, PDSO10
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | TPS2561ADRCR | TPS2561ADRCR |
| Product Name | TPS2561A Dual Channel Precision Adjustable Current-Limited Power Switches | |
| Package Type | Other; VSON | Other; VSON10 |