Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2560DRCR TPS2560DRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033767-TPS2560DRCR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 44 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033767-TPS2560DRCR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 44 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2560DRCR
TPS2560DRCR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2560DRCR TPS2560DRCR
Manufacturer: Texas Instruments Win Source Part Number: 033767-TPS2560DRCR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 2.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 44 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033767-TPS2560DRCR
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 2.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 44 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2560DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2560DRCR
PMIC - Power Distribution Switches, Load Drivers TPS2560DRCR
IC PWR SWITCH N-CHAN 1:2 10VSON

IC PWR SWITCH N-CHAN 1:2 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2560DRCR TPS2560DRCR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2560DRCR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details