Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2560ADRCR TPS2560ADRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811239-TPS2560ADRCR Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.5V ~ 6.5V Rds On (Typ): 44mOhm Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Current - Output (Maximum): 2.5A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TPS2560A Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811239-TPS2560ADRCR Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.5V ~ 6.5V Rds On (Typ): 44mOhm Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Current - Output (Maximum): 2.5A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TPS2560A Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2560ADRCR - TPS2560ADRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2560ADRCR
TPS2560ADRCR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2560ADRCR TPS2560ADRCR
Manufacturer: Texas Instruments Win Source Part Number: 811239-TPS2560ADRCR Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.5V ~ 6.5V Rds On (Typ): 44mOhm Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-VFDFN Exposed Pad Current - Output (Maximum): 2.5A Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: TPS2560A Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Texas Instruments
Win Source Part Number: 811239-TPS2560ADRCR
Packaging: Reel
Mounting Style: SMD
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.5V ~ 6.5V
Rds On (Typ): 44mOhm
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-VFDFN Exposed Pad
Current - Output (Maximum): 2.5A
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: TPS2560A
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS2560ADRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2560ADRCR
PMIC - Power Distribution Switches, Load Drivers TPS2560ADRCR
IC PWR SWITCH N-CHAN 1:2 10VSON

IC PWR SWITCH N-CHAN 1:2 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2560ADRCR TPS2560ADRCR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2560ADRCR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5V ~ 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details