Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCT TPS2559DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797898-TPS2559DRCT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 6.5 V Rds On (Typ): 13 mOhm Family Name: TPS2559 Categories: Integrated Circuits (ICs) Current - Output (Maximum): 5.5A Alternative Parts (Cross-Reference): MIC2544-1BMM TR; MIC2090-2YM5; MIC2544-1YMM-TR; RT9715GGF; Introduction Date: June 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797898-TPS2559DRCT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 6.5 V Rds On (Typ): 13 mOhm Family Name: TPS2559 Categories: Integrated Circuits (ICs) Current - Output (Maximum): 5.5A Alternative Parts (Cross-Reference): MIC2544-1BMM TR; MIC2090-2YM5; MIC2544-1YMM-TR; RT9715GGF; Introduction Date: June 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCT
TPS2559DRCT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCT TPS2559DRCT
Manufacturer: Texas Instruments Win Source Part Number: 797898-TPS2559DRCT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 6.5 V Rds On (Typ): 13 mOhm Family Name: TPS2559 Categories: Integrated Circuits (ICs) Current - Output (Maximum): 5.5A Alternative Parts (Cross-Reference): MIC2544-1BMM TR; MIC2090-2YM5; MIC2544-1YMM-TR; RT9715GGF; Introduction Date: June 11, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797898-TPS2559DRCT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 6.5 V
Rds On (Typ): 13 mOhm
Family Name: TPS2559
Categories: Integrated Circuits (ICs)
Current - Output (Maximum): 5.5A
Alternative Parts (Cross-Reference): MIC2544-1BMM TR; MIC2090-2YM5; MIC2544-1YMM-TR; RT9715GGF;
Introduction Date: June 11, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2559DRCT
PMIC - Power Distribution Switches, Load Drivers TPS2559DRCT
IC PWR SWITCH N-CHAN 1:1 10VSON

IC PWR SWITCH N-CHAN 1:1 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2559DRCT TPS2559DRCT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCT PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details