Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCR TPS2559DRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272290-TPS2559DRCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: 10-VFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 6.5 V Rds On (Typ): 13 mOhm Family Name: TPS2559 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5.5A Alternative Parts (Cross-Reference): XRP2527IHB-1-F; AP2805BM-G1; AP2805AM-G1; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272290-TPS2559DRCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: 10-VFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 6.5 V Rds On (Typ): 13 mOhm Family Name: TPS2559 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5.5A Alternative Parts (Cross-Reference): XRP2527IHB-1-F; AP2805BM-G1; AP2805AM-G1; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCR
TPS2559DRCR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCR TPS2559DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1272290-TPS2559DRCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: 10-VFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 6.5 V Rds On (Typ): 13 mOhm Family Name: TPS2559 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 5.5A Alternative Parts (Cross-Reference): XRP2527IHB-1-F; AP2805BM-G1; AP2805AM-G1; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272290-TPS2559DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled, Status Flag
Package: 10-VFDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 6.5 V
Rds On (Typ): 13 mOhm
Family Name: TPS2559
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Current - Output (Maximum): 5.5A
Alternative Parts (Cross-Reference): XRP2527IHB-1-F; AP2805BM-G1; AP2805AM-G1;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2559DRCR
PMIC - Power Distribution Switches, Load Drivers TPS2559DRCR
IC PWR SWITCH N-CHAN 1:1 10VSON

IC PWR SWITCH N-CHAN 1:1 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2559DRCR TPS2559DRCR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2559DRCR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444308-1 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details