Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBT TPS2556DRBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111524-TPS2556DRBT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 22 mOhm Family Name: TPS2556 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2141DFMG-7; AP2181DFMG-7; AP2301FGEG-7; AP2501FGE-7; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111524-TPS2556DRBT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 22 mOhm Family Name: TPS2556 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2141DFMG-7; AP2181DFMG-7; AP2301FGEG-7; AP2501FGE-7; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBT
TPS2556DRBT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBT TPS2556DRBT
Manufacturer: Texas Instruments Win Source Part Number: 1111524-TPS2556DRBT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 22 mOhm Family Name: TPS2556 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2141DFMG-7; AP2181DFMG-7; AP2301FGEG-7; AP2501FGE-7; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111524-TPS2556DRBT
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 22 mOhm
Family Name: TPS2556
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AP2141DFMG-7; AP2181DFMG-7; AP2301FGEG-7; AP2501FGE-7;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Power Dist Switch, Adj, 8Son; Power Load Switch Type Texas Instruments - 33AH5197 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Dist Switch, Adj, 8Son; Power Load Switch Type Texas Instruments
33AH5197
Ic, Power Dist Switch, Adj, 8Son; Power Load Switch Type Texas Instruments 33AH5197
IC, POWER DIST SWITCH, ADJ, 8SON; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:5A; On State Resistance:0.022ohm; Distribution Switch Case Style:SON; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, POWER DIST SWITCH, ADJ, 8SON; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:5A; On State Resistance:0.022ohm; Distribution Switch Case Style:SON; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2556DRBT
PMIC - Power Distribution Switches, Load Drivers TPS2556DRBT
IC PWR SWITCH N-CHAN 1:1 8SON

IC PWR SWITCH N-CHAN 1:1 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2556DRBT 33AH5197 TPS2556DRBT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBT Ic, Power Dist Switch, Adj, 8Son; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1607 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details