Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBR TPS2556DRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033764-TPS2556DRBR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 22 mOhm Family Name: TPS2556 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2141DFMG-7; AP2181DFMG-7; AP2301FGEG-7; AP2501FGE-7; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033764-TPS2556DRBR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 22 mOhm Family Name: TPS2556 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2141DFMG-7; AP2181DFMG-7; AP2301FGEG-7; AP2501FGE-7; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBR
TPS2556DRBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBR TPS2556DRBR
Manufacturer: Texas Instruments Win Source Part Number: 033764-TPS2556DRBR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 22 mOhm Family Name: TPS2556 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2141DFMG-7; AP2181DFMG-7; AP2301FGEG-7; AP2501FGE-7; Introduction Date: March 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033764-TPS2556DRBR
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 22 mOhm
Family Name: TPS2556
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AP2141DFMG-7; AP2181DFMG-7; AP2301FGEG-7; AP2501FGE-7;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2556DRBR
PMIC - Power Distribution Switches, Load Drivers TPS2556DRBR
IC PWR SWITCH N-CHAN 1:1 8SON

IC PWR SWITCH N-CHAN 1:1 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2556DRBR TPS2556DRBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2556DRBR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details