Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2555DRCT TPS2555DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797896-TPS2555DRCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 10-VFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2555 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): PI5PD2041BTAEX; RT9715HGS; PI5PD2041BTAEX-2017; AP2815CMM-G1; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797896-TPS2555DRCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 10-VFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2555 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): PI5PD2041BTAEX; RT9715HGS; PI5PD2041BTAEX-2017; AP2815CMM-G1; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2555DRCT
TPS2555DRCT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2555DRCT TPS2555DRCT
Manufacturer: Texas Instruments Win Source Part Number: 797896-TPS2555DRCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 10-VFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2555 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-VSON (3x3) Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): PI5PD2041BTAEX; RT9715HGS; PI5PD2041BTAEX-2017; AP2815CMM-G1; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797896-TPS2555DRCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 10-VFDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 73 mOhm
Family Name: TPS2555
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSON (3x3)
Current - Output (Maximum): 2.5A
Alternative Parts (Cross-Reference): PI5PD2041BTAEX; RT9715HGS; PI5PD2041BTAEX-2017; AP2815CMM-G1;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2555DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2555DRCT
PMIC - Power Distribution Switches, Load Drivers TPS2555DRCT
IC PWR SWITCH N-CHAN 1:1 10VSON

IC PWR SWITCH N-CHAN 1:1 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2555DRCT TPS2555DRCT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2555DRCT PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

150 A Power Distribution Block - 1492-PD3C111 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details