Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVT-1 TPS2553DRVT-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 122436-TPS2553DRVT-1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 122436-TPS2553DRVT-1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVT-1 - TPS2553DRVT-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVT-1
TPS2553DRVT-1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVT-1 TPS2553DRVT-1
Manufacturer: Texas Instruments Win Source Part Number: 122436-TPS2553DRVT-1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 122436-TPS2553DRVT-1
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 6-SON (2x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVT-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2553DRVT-1
PMIC - Power Distribution Switches, Load Drivers TPS2553DRVT-1
IC PWR SWITCH N-CHAN 1:1 6WSON

IC PWR SWITCH N-CHAN 1:1 6WSON

Supplier's Site Datasheet
Power Distribution Sw, Adj, Son-6; Power Load Switch Type Texas Instruments - 28AH5784 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Sw, Adj, Son-6; Power Load Switch Type Texas Instruments
28AH5784
Power Distribution Sw, Adj, Son-6; Power Load Switch Type Texas Instruments 28AH5784
POWER DISTRIBUTION SW, ADJ, SON-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:0.1ohm; Distribution Switch Case Style:SON; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER DISTRIBUTION SW, ADJ, SON-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:0.1ohm; Distribution Switch Case Style:SON; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2553DRVT-1 TPS2553DRVT-1 28AH5784
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVT-1 PMIC - Power Distribution Switches, Load Drivers Power Distribution Sw, Adj, Son-6; Power Load Switch Type Texas Instruments
Voltage 2.5 V to 6.5 V 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details