Manufacturer: Texas Instruments
Win Source Part Number: 220000-TPS2553DRVRG4
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Slew Rate Controlled, Status Flag
Package: 6-WDFN Exposed Pad
Manufacturer Device Package: 6-SON (2x2)
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 6.5 V
Rds On (Typ): 100 mOhm
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 220000-TPS2553DRVRG4 |
| Product Name | Integrated Circuits(ICs) |