Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVR-1 TPS2553DRVR-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 033762-TPS2553DRVR-1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 100 mOhm Family Name: TPS2553-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): RT9728AHZQW; AP2553FDC-7; AP2553AFDC-7; AP2553FDC-7R; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033762-TPS2553DRVR-1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 100 mOhm Family Name: TPS2553-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): RT9728AHZQW; AP2553FDC-7; AP2553AFDC-7; AP2553FDC-7R; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVR-1 - TPS2553DRVR-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVR-1
TPS2553DRVR-1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVR-1 TPS2553DRVR-1
Manufacturer: Texas Instruments Win Source Part Number: 033762-TPS2553DRVR-1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 100 mOhm Family Name: TPS2553-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): RT9728AHZQW; AP2553FDC-7; AP2553AFDC-7; AP2553FDC-7R; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033762-TPS2553DRVR-1
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 100 mOhm
Family Name: TPS2553-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 6-SON (2x2)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): RT9728AHZQW; AP2553FDC-7; AP2553AFDC-7; AP2553FDC-7R;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVR-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2553DRVR-1
PMIC - Power Distribution Switches, Load Drivers TPS2553DRVR-1
IC PWR SWITCH N-CHAN 1:1 6WSON

IC PWR SWITCH N-CHAN 1:1 6WSON

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Texas Instruments - 04AJ4811 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Texas Instruments
04AJ4811
Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Texas Instruments 04AJ4811
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2553DRVR-1 TPS2553DRVR-1 04AJ4811
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DRVR-1 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Texas Instruments
Voltage 2.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details