Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT TPS2553DBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 033759-TPS2553DBVT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033759-TPS2553DBVT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT
TPS2553DBVT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT TPS2553DBVT
Manufacturer: Texas Instruments Win Source Part Number: 033759-TPS2553DBVT Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033759-TPS2553DBVT
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Power Distribution Sw, Adj, Sot23-6; Power Load Switch Type Texas Instruments - 33AH5195 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Sw, Adj, Sot23-6; Power Load Switch Type Texas Instruments
33AH5195
Power Distribution Sw, Adj, Sot23-6; Power Load Switch Type Texas Instruments 33AH5195
POWER DISTRIBUTION SW, ADJ, SOT23-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER DISTRIBUTION SW, ADJ, SOT23-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site
Power Distribution Sw, Adj, Sot23-6; Power Load Switch Type Texas Instruments - 33AH5196 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Sw, Adj, Sot23-6; Power Load Switch Type Texas Instruments
33AH5196
Power Distribution Sw, Adj, Sot23-6; Power Load Switch Type Texas Instruments 33AH5196
POWER DISTRIBUTION SW, ADJ, SOT23-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER DISTRIBUTION SW, ADJ, SOT23-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2553DBVT
PMIC - Power Distribution Switches, Load Drivers TPS2553DBVT
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2553DBVT 33AH5195 TPS2553DBVT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT Power Distribution Sw, Adj, Sot23-6; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details