Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT-1 TPS2553DBVT-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 033760-TPS2553DBVT-1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033760-TPS2553DBVT-1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT-1 - TPS2553DBVT-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT-1
TPS2553DBVT-1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT-1 TPS2553DBVT-1
Manufacturer: Texas Instruments Win Source Part Number: 033760-TPS2553DBVT-1 Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033760-TPS2553DBVT-1
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2553DBVT-1
PMIC - Power Distribution Switches, Load Drivers TPS2553DBVT-1
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2553DBVT-1 TPS2553DBVT-1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553DBVT-1 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Battery Distribution Units - 2819047-1 - TE Connectivity
Specs
Voltage 12
Current 50.0 amps
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details
Power Distribution Units - 2703407 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details