The TPS2553-1 is a precision current-limited power-distribution switch with active high enable and latch-off functionality for overcurrent protection, designed for applications requiring configurable current limits from 75mA to 1.7A (typical). It operates from 2.5V to 6.5V and includes a 100mΩ high-side MOSFET in the WSON package or 85mΩ in the SOT-23 package. The device offers fast overcurrent response of 2µs (typical), reverse input-output voltage protection, and built-in soft start. The TPS2553DBVR-1 variant is housed in a 6-pin SOT-23 package measuring 2.90mm × 1.60mm with an operating temperature range of -40°C to 125°C. It meets UL certification E169910 and IEC 60950-1-am1 ed2.0 standards.
Adjustable, Active High, Latch-off, Current-Limited Power-Distribution Switch 6-SOT-23 -40 to 85
2.5V~6.5V 85mΩ 1.5A 1 SOT-23-6 Power Distribution Switches ROHS
| Texas Instruments | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies |
| Product Number | TPS2553DBVR-1 | TPS2553DBVR-1 |
| Product Name | TPS2553-1 Adjustable, Active High, Latch-off, Current-Limited Power-Distribution Switch | Power Supply Chip >> Power Distribution Switches |
| Package Type | Other; SON,SOT-23 | SOT23 |