Manufacturer: Texas Instruments
Win Source Part Number: 033757-TPS2552DRVR
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 6-SON (2x2)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHAN 1:1 6WSON
POWER LOAD SWITCH, 6.5V, WSON-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.7A; On State Resistance:0.1ohm; Distribution Switch Case Style:WSON; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS2552DRVR | TPS2552DRVR | 27AJ0410 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DRVR | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, 6.5V, Wson-6; Power Load Switch Type Texas Instruments |
| Voltage | 2.5 V to 6.5 V | 6.5V |