Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DRVR-1 TPS2552DRVR-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272288-TPS2552DRVR- 1 Packaging: Reel Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 6.5V Rds On: 100mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272288-TPS2552DRVR- 1 Packaging: Reel Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 6.5V Rds On: 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DRVR-1
TPS2552DRVR-1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DRVR-1 TPS2552DRVR-1
Manufacturer: Texas Instruments Win Source Part Number: 1272288-TPS2552DRVR- 1 Packaging: Reel Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 6.5V Rds On: 100mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272288-TPS2552DRVR-1
Packaging: Reel
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.5V ~ 6.5V
Rds On: 100mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2552DRVR-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2552DRVR-1
PMIC - Power Distribution Switches, Load Drivers TPS2552DRVR-1
IC PWR SWITCH N-CHAN 1:1 6WSON

IC PWR SWITCH N-CHAN 1:1 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2552DRVR-1 TPS2552DRVR-1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DRVR-1 PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details