Manufacturer: Texas Instruments
Win Source Part Number: 081623-TPS2552DBVT
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
POWER DISTRIBUTION SW, ADJ, SOT23-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.5A; On State Resistance:0.085ohm;
IC PWR SWITCH N-CHAN 1:1 SOT23-6
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS2552DBVT | 28AH5780 | TPS2552DBVT |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DBVT | Power Distribution Sw, Adj, Sot23-6; Power Load Switch Type Texas Instruments | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.5 V to 6.5 V | 6.5V |