Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DBVR TPS2552DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033755-TPS2552DBVR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Family Name: TPS2552 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD2243G-GTR; BD2222G-GTR; MIC2039BYM6-TR; MIC2039FYM6-TR; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033755-TPS2552DBVR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Family Name: TPS2552 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD2243G-GTR; BD2222G-GTR; MIC2039BYM6-TR; MIC2039FYM6-TR; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DBVR - TPS2552DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DBVR
TPS2552DBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DBVR TPS2552DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033755-TPS2552DBVR Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Family Name: TPS2552 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD2243G-GTR; BD2222G-GTR; MIC2039BYM6-TR; MIC2039FYM6-TR; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033755-TPS2552DBVR
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 85 mOhm
Family Name: TPS2552
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BD2243G-GTR; BD2222G-GTR; MIC2039BYM6-TR; MIC2039FYM6-TR;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2552DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2552DBVR
PMIC - Power Distribution Switches, Load Drivers TPS2552DBVR
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet
Power Load Sw, High Side, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments - 28AH5779 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments
28AH5779
Power Load Sw, High Side, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments 28AH5779
POWER LOAD SW, HIGH SIDE, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.3A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.3A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2552DBVR TPS2552DBVR 28AH5779
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DBVR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments
Voltage 2.5 V to 6.5 V 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details