Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2551QDBVRQ1 TPS2551QDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 055508-TPS2551QDBVRQ 1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055508-TPS2551QDBVRQ 1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2551QDBVRQ1
TPS2551QDBVRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2551QDBVRQ1 TPS2551QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 055508-TPS2551QDBVRQ 1 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055508-TPS2551QDBVRQ1
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2551QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2551QDBVRQ1
PMIC - Power Distribution Switches, Load Drivers TPS2551QDBVRQ1
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet
Power Load Sw, High-Side, 6.5V, Sot-23-6; Power Load Switch Type Texas Instruments - 27AJ0408 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High-Side, 6.5V, Sot-23-6; Power Load Switch Type Texas Instruments
27AJ0408
Power Load Sw, High-Side, 6.5V, Sot-23-6; Power Load Switch Type Texas Instruments 27AJ0408
POWER LOAD SW, HIGH-SIDE, 6.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.1A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH-SIDE, 6.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:6.5V; Current Limit:1.1A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2551QDBVRQ1 TPS2551QDBVRQ1 27AJ0408
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2551QDBVRQ1 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High-Side, 6.5V, Sot-23-6; Power Load Switch Type Texas Instruments
Voltage 2.5 V to 6.5 V 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-702 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details