Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2551DRVT TPS2551DRVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797895-TPS2551DRVT Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 6-WDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 6.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 6-SON (2x2) Current - Output (Maximum): 1.1A Alternative Parts (Cross-Reference): NCP380HMU05AATBG; TPS2551DRVRG4; TPS2551DRVT; TPS2551DRVR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797895-TPS2551DRVT Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 6-WDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 6.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 6-SON (2x2) Current - Output (Maximum): 1.1A Alternative Parts (Cross-Reference): NCP380HMU05AATBG; TPS2551DRVRG4; TPS2551DRVT; TPS2551DRVR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2551DRVT
TPS2551DRVT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2551DRVT TPS2551DRVT
Manufacturer: Texas Instruments Win Source Part Number: 797895-TPS2551DRVT Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Package: 6-WDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 6.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 6-SON (2x2) Current - Output (Maximum): 1.1A Alternative Parts (Cross-Reference): NCP380HMU05AATBG; TPS2551DRVRG4; TPS2551DRVT; TPS2551DRVR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797895-TPS2551DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Slew Rate Controlled
Package: 6-WDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 6.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-SON (2x2)
Current - Output (Maximum): 1.1A
Alternative Parts (Cross-Reference): NCP380HMU05AATBG; TPS2551DRVRG4; TPS2551DRVT; TPS2551DRVR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2551DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2551DRVT
PMIC - Power Distribution Switches, Load Drivers TPS2551DRVT
IC PWR SWITCH N-CHAN 1:1 6WSON

IC PWR SWITCH N-CHAN 1:1 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2551DRVT TPS2551DRVT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2551DRVT PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 2006645 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type E
View Details