Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVTG4 TPS2550DBVTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111515-TPS2550DBVTG 4 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111515-TPS2550DBVTG 4 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVTG4
TPS2550DBVTG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVTG4 TPS2550DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111515-TPS2550DBVTG 4 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111515-TPS2550DBVTG4
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2550DBVTG4
PMIC - Power Distribution Switches, Load Drivers TPS2550DBVTG4
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2550DBVTG4 TPS2550DBVTG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVTG4 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details