Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVR TPS2550DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 108441-TPS2550DBVR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 108441-TPS2550DBVR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVR
TPS2550DBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVR TPS2550DBVR
Manufacturer: Texas Instruments Win Source Part Number: 108441-TPS2550DBVR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 85 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108441-TPS2550DBVR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 85 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2550DBVR
PMIC - Power Distribution Switches, Load Drivers TPS2550DBVR
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2550DBVR TPS2550DBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DBVR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 830-800/000-316 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details