Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS2549RTET

Description
Win Source Part Number: 1253211-TPS2549RTET Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 4.5V ~ 6.5V Rds On (Typ): 47mOhm Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45027-1,296-4502 7-2,296-45027-6,TEXT ISTPS2549RTET,2156-T PS2549RTET Base Product Number: TPS2549
Request a Quote Datasheet
Description
Win Source Part Number: 1253211-TPS2549RTET Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 4.5V ~ 6.5V Rds On (Typ): 47mOhm Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45027-1,296-4502 7-2,296-45027-6,TEXT ISTPS2549RTET,2156-T PS2549RTET Base Product Number: TPS2549
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253211-TPS2549RTET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253211-TPS2549RTET
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253211-TPS2549RTET
Win Source Part Number: 1253211-TPS2549RTET Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 4.5V ~ 6.5V Rds On (Typ): 47mOhm Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45027-1,296-4502 7-2,296-45027-6,TEXT ISTPS2549RTET,2156-T PS2549RTET Base Product Number: TPS2549

Win Source Part Number: 1253211-TPS2549RTET
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Status Flag
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 6.5V
Rds On (Typ): 47mOhm
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45027-1,296-45027-2,296-45027-6,TEXTISTPS2549RTET,2156-TPS2549RTET
Base Product Number: TPS2549

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253211-TPS2549RTET
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details