Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2549IRTERQ1 TPS2549IRTERQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111513-TPS2549IRTER Q1 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 6.5 V Rds On (Typ): 47 mOhm Family Name: TPS2549-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82040FVJ-GE2; BD82038FVJ-GE2; BD82042FVJ-GE2; BD82044FVJ-GE2; Introduction Date: November 03, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111513-TPS2549IRTER Q1 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 6.5 V Rds On (Typ): 47 mOhm Family Name: TPS2549-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82040FVJ-GE2; BD82038FVJ-GE2; BD82042FVJ-GE2; BD82044FVJ-GE2; Introduction Date: November 03, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2549IRTERQ1 - TPS2549IRTERQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2549IRTERQ1
TPS2549IRTERQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2549IRTERQ1 TPS2549IRTERQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111513-TPS2549IRTER Q1 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 6.5 V Rds On (Typ): 47 mOhm Family Name: TPS2549-Q1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82040FVJ-GE2; BD82038FVJ-GE2; BD82042FVJ-GE2; BD82044FVJ-GE2; Introduction Date: November 03, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111513-TPS2549IRTERQ1
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 4.5 V to 6.5 V
Rds On (Typ): 47 mOhm
Family Name: TPS2549-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WQFN (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BD82040FVJ-GE2; BD82038FVJ-GE2; BD82042FVJ-GE2; BD82044FVJ-GE2;
Introduction Date: November 03, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2549IRTERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2549IRTERQ1
PMIC - Power Distribution Switches, Load Drivers TPS2549IRTERQ1
IC PWR SWITCH N-CHAN 1:1 16WQFN

IC PWR SWITCH N-CHAN 1:1 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2549IRTERQ1 TPS2549IRTERQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2549IRTERQ1 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details